C&K Components Toggle Switches E101SD1V3QE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN9848-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN9848-ND
Toggle Switches CKN9848-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components - 82AC2843 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components
82AC2843
Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components 82AC2843
TOGGLE SWITCH, SPDT, 7.5A, 125VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:E Series; Contact Current Max:7.5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 7.5A, 125VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:E Series; Contact Current Max:7.5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches E101SD1V3QE
SWITCH TOGGLE SPDT 7.5A 125V

SWITCH TOGGLE SPDT 7.5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
E101SD1V3QE
Toggle Switches E101SD1V3QE
Toggle Switches ON None ON SPDT 7.5A 250VAC 28VDC

Toggle Switches ON None ON SPDT 7.5A 250VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN9848-ND 82AC2843 E101SD1V3QE E101SD1V3QE
Product Name Toggle Switches Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2066986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle Switch - 361832 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details