C&K Components Toggle Switches E101SD1CGE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1518-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1518-ND
Toggle Switches CKN1518-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Switches - Toggle Switches E101SD1CGE
SWITCH TOGGLE SPDT 7.5A 125V

SWITCH TOGGLE SPDT 7.5A 125V

Supplier's Site
Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components - 82AC2842 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components
82AC2842
Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components 82AC2842
TOGGLE SWITCH, SPDT, 7.5A, 125VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:E Series; Contact Current Max:7.5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 7.5A, 125VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:E Series; Contact Current Max:7.5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
E101SD1CGE
Toggle Switches E101SD1CGE
Toggle Switches ON None ON SPDT 7.5A 250VAC 28VDC

Toggle Switches ON None ON SPDT 7.5A 250VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1518-ND E101SD1CGE 82AC2842 E101SD1CGE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-2493903-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details