Toggle Switch SPDT Through Hole
Sealed Miniature Toggle Switches, 10^9 Ohms (Min.) Insulation Resistance
Contact Rating: 0.4 VA max. at 20 VAC or VDC. Operating Temperature: –30°C to 85°C. Case and Bushing: Glass-filled nylon. Toggle: Brass, chrome plated with internal O-ring seal. Contacts and Terminals: Brass, with gold plate over nickel plate.
Spacing: 0.185". Actuator Length: 0.500".
These sealed miniature toggle switches have 40000 make and break cycles at full load as electrical life.
Toggle Switches ON-ON SPDT PC
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1074-ND | 70128467 | E101SD1CBE | 82AC2841 | E101SD1CBE |
| Product Name | Toggle Switches | Switch, Sealed Toggle, PC Terminal, SPDT, ON-NONE-ON | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |