The C&K E Series sealed miniature toggle switch is a single-pole double-throw (SPDT) switch with an on-on function, vertical right-angle PCB thru-hole termination (AV2), and a .150" pitch. It features a chrome-plated brass actuator with an internal o-ring seal, a glass-filled nylon 6/6 case rated UL 94V-0, and epoxy terminal sealing for IP57 protection. The switch supports contact ratings of 7.5 amps at 125 V AC or 28 V DC, and 3 amps at 250 V AC for E1XX models, with an electrical life of 40,000 cycles. It operates from -30°C to 85°C and includes ESD protection only if fitted with the F1 conductive bushing, which is not standard on this variant. RoHS-compliant options are available.
Toggle Switch,RIGHT ANGLE,SPDT,ON-ON,PC TAIL Terminal,TOGGLE BAT,PCB Hole Count:5
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8921 |
| Product Name | Toggle Switch,right Angle,spdt,on-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |