Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Toggle Switches ON-ON SPDT RA PC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1065-ND | E101MD1AV2BE | 34AH9760 | E101MD1AV2BE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |