C&K Components Toggle Switches E101MD1ABE

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toggle Switch, E Series, SPDT, On-On, Through Hole, 20 V is a sealed miniature toggle switch designed for various applications including telecommunications, instrumentation, and medical equipment. It features a contact rating of 7.5 amps at 125 V AC or 28 V DC, and 3 amps at 250 V AC. The switch has an electrical life of 40,000 make-and-break cycles at full load and a contact resistance below 10 mΩ. It operates within a temperature range of -30°C to 85°C and has a dielectric strength of 1000 Vrms minimum. This switch is RoHS compliant and constructed with a UL 94V-0 nylon case and bushing, ensuring durability and resistance to contaminants. It offers options for ESD protection and is available with various actuator heights and termination styles. The degree of protection is rated at IP57, providing resistance against dust and temporary immersion in water. The switch is suitable for through-hole mounting and is designed to withstand machine soldering temperatures.

Datasheet Summary
Powered by GS/AI

The Toggle Switch, E Series, SPDT, On-On, Through Hole, 20 V is a sealed miniature toggle switch designed for various applications including telecommunications, instrumentation, and medical equipment. It features a contact rating of 7.5 amps at 125 V AC or 28 V DC, and 3 amps at 250 V AC. The switch has an electrical life of 40,000 make-and-break cycles at full load and a contact resistance below 10 mΩ. It operates within a temperature range of -30°C to 85°C and has a dielectric strength of 1000 Vrms minimum. This switch is RoHS compliant and constructed with a UL 94V-0 nylon case and bushing, ensuring durability and resistance to contaminants. It offers options for ESD protection and is available with various actuator heights and termination styles. The degree of protection is rated at IP57, providing resistance against dust and temporary immersion in water. The switch is suitable for through-hole mounting and is designed to withstand machine soldering temperatures.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1060-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1060-ND
Toggle Switches CKN1060-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches E101MD1ABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, E Series, Spdt, On-On, Through Hole, 20 V Rohs Compliant C&k Components - 96K9683 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, E Series, Spdt, On-On, Through Hole, 20 V Rohs Compliant C&k Components
96K9683
Toggle Switch, E Series, Spdt, On-On, Through Hole, 20 V Rohs Compliant C&k Components 96K9683
Toggle Switch, E Series, SPDT, On-On, Through Hole, 20 V RoHS Compliant: Yes

Toggle Switch, E Series, SPDT, On-On, Through Hole, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
E101MD1ABE
Toggle Switches E101MD1ABE
Toggle Switches ON-ON SPDT RA PC

Toggle Switches ON-ON SPDT RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1060-ND E101MD1ABE 96K9683 E101MD1ABE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, E Series, Spdt, On-On, Through Hole, 20 V Rohs Compliant C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-2-1-24G-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details