Littelfuse, Inc. Connectors,Interconnects DSTB30200C

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Configuration: 1 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 123A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Configuration: 1 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 123A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Configuration: 1 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 123A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Diode Configuration: 1 Pair Common Cathode
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io) (per Diode): 123A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Speed: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products