The Littelfuse DST10100S is a 100V, 10A ultralow Schottky barrier rectifier designed for high-frequency applications. It features a low forward voltage drop of 0.70V at 10A and operates effectively at high junction temperatures, with a maximum rating of 150A for peak surge current. The device is housed in a TO-277B package and is suitable for use in switching mode power supplies, DC/DC converters, free-wheeling diodes, and polarity protection applications. It has a junction temperature range of -55°C to +150°C and a typical thermal resistance of 3°C/W from junction to lead. The product is RoHS compliant, ensuring it meets environmental standards.
100V 10A Ultralow Schottky DSUL _TO-277B / TR RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 34AC2880 |
| Product Name | 100V 10A Ultralow Schottky Dsul _To-277B / Tr Rohs Compliant Littelfuse |
| Standards and Certifications | RoHS |