Littelfuse, Inc. Rectifier, 600V, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse DSEI36-06AS-TRL

Description
RECTIFIER, 600V, 30A, TO-263; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single Dual Anode; Forward Voltage Max:1.54V; Reverse Recovery Time:80ns; Forward Surge Current:300A RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, 600V, 30A, TO-263; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single Dual Anode; Forward Voltage Max:1.54V; Reverse Recovery Time:80ns; Forward Surge Current:300A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, 600V, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse - 02AH9954 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse
02AH9954
Rectifier, 600V, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse 02AH9954
RECTIFIER, 600V, 30A, TO-263; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single Dual Anode; Forward Voltage Max:1.54V; Reverse Recovery Time:80ns; Forward Surge Current:300A RoHS Compliant: Yes

RECTIFIER, 600V, 30A, TO-263; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single Dual Anode; Forward Voltage Max:1.54V; Reverse Recovery Time:80ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02AH9954
Product Name Rectifier, 600V, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1386059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details