The DM54J72S205Q6 is a miniature illuminated power rocker switch in the DM series, designed for instrumentation, industrial, and office machine applications. It features a SPST configuration with a 10 AMP rating at 125 V AC and 5 AMP at 250 V AC for general purpose use, and 10 AMP at 30 V DC for resistive loads, with a 10,000-cycle electrical life. The switch has a snap-in black housing, a colorless LED window actuator, quick-connect terminations, and silver contacts compliant with RoHS. The LED is green, with a forward voltage of 2.1 V and typical intensity of 2.0 mcd at 20 mA. Operating temperature ranges from -20°C to +65°C. Dimensions are 20.14 mm × 20.83 mm × 23.88 mm. Insulation resistance is 10⁹ Ω minimum, and dielectric strength is 1,000 Vrms minimum at sea level. Housing and actuator are made from 6/6 nylon (UL94V-2).
ROCKER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH1292 |
| Product Name | Rocker Rohs Compliant C&k Components |
| Approvals | RoHS |