Littelfuse, Inc. 800V 40A Diode and Rectifier DLA40IM800PC-TRL

Description
Diode 800V 40A 3-Pin(2+Tab) D2PAK T/R Product overview: DLA40IM800PC-TRL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLA40IM800PC-TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 800V 40A 3-Pin(2+Tab) D2PAK T/R Product overview: DLA40IM800PC-TRL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLA40IM800PC-TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 40A Diode and Rectifier - 280-DLA40IM800PC-TRL - ERSAELECTRONICS PTE. LTD.
Singapore
800V 40A Diode and Rectifier
280-DLA40IM800PC-TRL
800V 40A Diode and Rectifier 280-DLA40IM800PC-TRL
Diode 800V 40A 3-Pin(2+Tab) D2PAK T/R Product overview: DLA40IM800PC-TRL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLA40IM800PC-TRL can be used for catalog matching and distributor lookup.

Diode 800V 40A 3-Pin(2+Tab) D2PAK T/R Product overview: DLA40IM800PC-TRL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLA40IM800PC-TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, 800V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse - 27AK1435 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 800V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse
27AK1435
Rectifier, 800V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse 27AK1435
RECTIFIER, 800V, 40A, TO-263; Repetitive Peak Reverse Voltage:800V; Average Forward Current:40A; Diode Configuration:Single ; Forward Voltage Max:1.56V; Reverse Recovery Time:-; Forward Surge Current:325A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, 800V, 40A, TO-263; Repetitive Peak Reverse Voltage:800V; Average Forward Current:40A; Diode Configuration:Single; Forward Voltage Max:1.56V; Reverse Recovery Time:-; Forward Surge Current:325A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Rectifiers
Product Number 280-DLA40IM800PC-TRL 27AK1435
Product Name 800V 40A Diode and Rectifier Rectifier, 800V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse
Package Tape and Reel
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data