Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DK020LTP

Description
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)
Request a Quote Datasheet
Description
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DK020LTP - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DK020LTP
Comes with a broad variaty of packages and breakdown voltages up to 1800V DK020LTP
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)

Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolated TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolated TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)

Supplier's Site Datasheet
Single Diodes - F9329-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F9329-ND
Single Diodes F9329-ND
Diode Standard 1000V 12.7A Through Hole ITO-220AB

Diode Standard 1000V 12.7A Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DK020LTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DK020LTP
Discrete Semiconductor Products - Diodes - Rectifiers DK020LTP
DIODE GP 1KV 12.7A ITO220AB

DIODE GP 1KV 12.7A ITO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number DK020LTP F9329-ND DK020LTP
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466993 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 650 volts
View Details
Schottky 70V Diode and Rectifier - 286-BAS16WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
3 suppliers