Littelfuse, Inc. Rf Mosfet Driver Low-Side De150Ic-10; No. Of Channels Ixys Rf DEIC515

Description
RF MOSFET DRIVER LOW-SIDE DE150IC-10; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DEIC515; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:8V RoHS Compliant: Yes
Datasheet
Description
RF MOSFET DRIVER LOW-SIDE DE150IC-10; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DEIC515; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Mosfet Driver Low-Side De150Ic-10; No. Of Channels Ixys Rf - 42M1751 - Newark, An Avnet Company
Chicago, IL, United States
Rf Mosfet Driver Low-Side De150Ic-10; No. Of Channels Ixys Rf
42M1751
Rf Mosfet Driver Low-Side De150Ic-10; No. Of Channels Ixys Rf 42M1751
RF MOSFET DRIVER LOW-SIDE DE150IC-10; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DEIC515; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:8V RoHS Compliant: Yes

RF MOSFET DRIVER LOW-SIDE DE150IC-10; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DEIC515; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 42M1751
Product Name Rf Mosfet Driver Low-Side De150Ic-10; No. Of Channels Ixys Rf
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN7512B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
Clock Buffers, Drivers - SI5330J-B02455-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details