Littelfuse, Inc. Current Transducers DCSA50

Description
The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.
Datasheet
Description
The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - DCSA50 - Littelfuse, Inc.
Rosemont, IL, United States
Current Transducers
DCSA50
Current Transducers DCSA50
The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.

The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
DCSA50
Industrial Current Sensors DCSA50
Industrial Current Sensors 120V 0.5-5A 0.150-7s CURRENT SENSOR 2s

Industrial Current Sensors 120V 0.5-5A 0.150-7s CURRENT SENSOR 2s

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors
Product Number DCSA50 DCSA50
Product Name Current Transducers Industrial Current Sensors
Mounting / Configuration DIN 1 and DIN 3 rail mounting
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1466-5-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers