The DCNSEV30-C is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, with a 30A continuous current rating and 900VDC voltage rating. It features a 24V DC nominal coil voltage (18-28V DC operating range), SPST-NO contact configuration, and an IP67-sealed, gas-filled housing to mitigate arcing. The relay has a compact size of 54mm x 40mm x 45mm, bottom-mounted via M4 bolts with a torque of 2.3 Nm, and uses M5 silver-plated copper load terminals. Operating temperature ranges from -40°C to 85°C. It meets UL File No. E510407 recognition and is manufactured under IATF16949 certification. Mechanical life is rated at 200,000 cycles.
Featuring a magnetic arc blowout design and IP67 sealed, gas-filled chamber, the DCNSEV30 Series 900V 30A High-Voltage DC Contactor Relay was developed for electric vehicle (EV) and eMobility applications, such as battery power supply, charging stations, motor control, circuit insulation, and circuit protection. The 30A relay can also be used as a safety device in industrial machinery.Utilizing polarized contacts, this high-voltage DC contactor performs optimally amidst polarized electrical loads.This configuration of the DCNSEV30 Series 30A contactor (DCNSEV30-C) has a 24V dc coil rating. High-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 30A current rating ideally suited for pre-charge circuits or small electrical loads 24V dc (nominal), 18-28V dc (working) coil voltage rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNSEV30-C |
| Product Name | 900V 30A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 30.00 amps |