Littelfuse, Inc. 60V DC Max Contactor Relay DCNLR200NB48

Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 48V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB48) has a 200A continuous current rating and a 48V coil. 48V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 48 V coil Contact voltage drop is ≤80 mV at 200 A
Datasheet
Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 48V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB48) has a 200A continuous current rating and a 48V coil. 48V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 48 V coil Contact voltage drop is ≤80 mV at 200 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V DC Max Contactor Relay - DCNLR200NB48 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC Max Contactor Relay
DCNLR200NB48
60V DC Max Contactor Relay DCNLR200NB48
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 48V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB48) has a 200A continuous current rating and a 48V coil. 48V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 48 V coil Contact voltage drop is ≤80 mV at 200 A

Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 48V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB48) has a 200A continuous current rating and a 48V coil. 48V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 48 V coil Contact voltage drop is ≤80 mV at 200 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLR200NB48
Product Name 60V DC Max Contactor Relay
DC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
G5Q PCB Power Relay - G5Q-1A4-EU - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1893156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details