Littelfuse, Inc. 60V DC Max Contactor Relay DCNLR100NB12

Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB12) has a 100A continuous current rating and a 12V coil. 48V DC nominal and 60V DC max voltage rating 100A continuous current rating 400A inrush current rating 12V coil Contact voltage drop is ≤50 mV @100A
Datasheet
Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB12) has a 100A continuous current rating and a 12V coil. 48V DC nominal and 60V DC max voltage rating 100A continuous current rating 400A inrush current rating 12V coil Contact voltage drop is ≤50 mV @100A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V DC Max Contactor Relay - DCNLR100NB12 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC Max Contactor Relay
DCNLR100NB12
60V DC Max Contactor Relay DCNLR100NB12
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB12) has a 100A continuous current rating and a 12V coil. 48V DC nominal and 60V DC max voltage rating 100A continuous current rating 400A inrush current rating 12V coil Contact voltage drop is ≤50 mV @100A

Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB12) has a 100A continuous current rating and a 12V coil. 48V DC nominal and 60V DC max voltage rating 100A continuous current rating 400A inrush current rating 12V coil Contact voltage drop is ≤50 mV @100A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLR100NB12
Product Name 60V DC Max Contactor Relay
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z12703-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details