The DCNLM400NB12 is a 60V DC maximum, normally open, single-pole single-throw contactor relay with a 400A continuous current rating and a 12V dual-coil system. It features non-polarized main contacts rated for 48V DC operation, side mounting, and a mechanical life of 100,000 cycles. The relay has a coil pickup voltage of 8.4V DC, a dropout voltage of 1V DC, a hold current of 0.77A at 25°C, and coil power consumption of 9.5W at 25°C. It operates within a temperature range of -40°C to +70°C, meets IP40 ingress protection, and has a dielectric withstand voltage of 1000V AC. Main contact voltage drop is ≤50mV at 100A. The terminal torque for main contacts is 15-18N·m, coil terminals require 1.7-2.5N·m, and mounting uses an M6 bolt.
The DCNLM Series 48V High-Current DC Contactor Relay features 400A contact switching capability with a 12V coil rating, which is suitable for a wide variety of applications, including use in electrical control systems, communication power supplies, engineering machines, and uninterruptible power supplies (UPS).This configuration of the DCNLM normally open, high-current DC contactor (DCNLM400NB12) features 48V non-polarized main contacts and a dual-coil design that reduces drain on the electrical system. 400 A continuous current rating for high-current contact switching 1.6 kA 5 ms make–break rating 12 V coil rating Dual-coil relay design reduces electrical system drain
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLM400NB12 |
| Product Name | 60V DC Max Normally Open SPST Industrial Contactor Relays for Stationary Applications |
| DC Coil Voltage | 12 volts |