The DCNLM200NB24-02 is a 60V DC maximum normally open single-pole, single-throw contactor relay with a 200A continuous current rating and a 24V DC coil. It features non-polarized main contacts and a single-coil configuration. The part is side-mounted with a top-mount variant designation, and operates within a temperature range of -40°C to +70°C. It has an ingress protection rating of IP40, a dielectric withstand voltage of 1000V AC, and an insulation resistance of at least 50MΩ at 500V DC. The contactor has an electrical life of 6000 cycles at 48V DC and a mechanical life of 100,000 cycles. Coil pickup voltage is 16.8V DC, dropout voltage is 2V DC, and holding current is 0.4A at 25°C. Terminal torque values are 9-11N·m for contact terminals and 1.7-2.5N·m for coil terminals.
The DCNLM Series 60V High-Current DC Contactor Relay features 200A contact switching capability with a 24V coil rating, which is suitable for a wide variety of applications, including use in electrical control systems, communication power supplies, engineering machines, and uninterruptible power supplies (UPS).This configuration of the DCNLM normally open, high-current DC contactor (DCNLM200NB24-02) features 60V non-polarized main contacts and a single-coil design. 200A continuous current rating for high-current contact switching 24V coil rating Single-coil relay design
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLM200NB24-02 |
| Product Name | 60V DC Max Normally Open SPST Industrial Contactor Relays for Stationary Applications |
| DC Coil Voltage | 24 volts |