The DCNLH magnetically latching DC Contactor Relay is ideal for high-current electric control systems of communication power supplies, forklifts, uninterruptible power supplies (UPS), machinery, and more.This model of the DCNLH magnetic latching, bistable relay (DCNLH200NB48) features a 200A continuous current rating, a 48V coil, and non-polarized contacts rated for 48V (typical) and 60V (max). 200A continuous current rating for high-current contact switching Main contacts are rated for 48V (typical) and 60V (max) 48V coil rating Non-polarized contacts Robust standard industrial footprint
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLH200NB48 |
| Product Name | 60V DC and 110V DC Max Magnetically Latching Contactor Relays |
| DC Coil Voltage | 48 volts |