The DCNLH125NB60 is a magnetically latching DC contactor relay with a 125 A continuous current rating, designed for high-current applications such as telecom power supplies and industrial control equipment. It has a 60 V DC coil, side-mount installation, and non-polarized contacts rated for 48 V DC typical and 60 V DC maximum. The device operates from -40°C to +85°C, has a dielectric withstand voltage of 1000 V AC, and an insulation resistance of at least 50 MΩ at 500 V DC. Its electrical life is rated at 6,000 operations under 48 V DC, and mechanical life at 100,000 operations. The relay requires a 200 ms to 1 s square pulse to actuate, with no continuous coil energization permitted.
The DCNLH magnetically latching DC Contactor Relay is ideal for high-current electric control systems of communication power supplies, forklifts, uninterruptible power supplies (UPS), machinery, and more.This model of the DCNLH magnetic latching, bistable relay (DCNLH125NB60) features a 125A continuous current rating, a 60V coil, and non-polarized contacts rated for 48V (typical) and 60V (max). 125 A continuous current rating for high-current contact switching Main contacts are rated for 48 V (typical) and 60 V (max) 60 V coil rating Non-polarized contacts Robust standard industrial footprint
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLH125NB60 |
| Product Name | 60V DC and 110V DC Max Magnetically Latching Contactor Relays |
| DC Coil Voltage | 60 volts |