Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-ESN

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-ESN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Side mounting style
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-ESN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV50-ESN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48 V DC nominal coil (33-52 V DC working range), non-polarized load terminals, and side mounting. It has a 50 A continuous current rating, 750 V DC voltage rating, and SPST-NO contact arrangement. The relay is sealed to IP67, operates from −40 °C to 85 °C, and has a compact size of 46 mm × 58 mm × 41 mm with M4 mounting and M5 silver-plated copper terminals. It is UL recognized (File No. E510407) and manufactured under IATF16949 for automotive applications.

Datasheet Summary
Powered by GS/AI

The DCNLEV50-ESN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48 V DC nominal coil (33-52 V DC working range), non-polarized load terminals, and side mounting. It has a 50 A continuous current rating, 750 V DC voltage rating, and SPST-NO contact arrangement. The relay is sealed to IP67, operates from −40 °C to 85 °C, and has a compact size of 46 mm × 58 mm × 41 mm with M4 mounting and M5 silver-plated copper terminals. It is UL recognized (File No. E510407) and manufactured under IATF16949 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-ESN - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-ESN
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-ESN
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-ESN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Side mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-ESN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-ESN
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 120Vac, 10A, Din Rail; Contact Configuration Finder - 74AH3311 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 6839166 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
3 suppliers
Power Relays - 2481819 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details