Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-EN

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a bottom mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a bottom mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV50-EN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48 V DC nominal coil (33-52 V DC operating range) and non-polarized load terminals with bottom mounting. It has a continuous current rating of 50 A and a voltage rating of 750 V DC, with SPST-NO contacts and M5 silver-plated copper terminals. The device is sealed to IP67, operates from -40 to 85°C, and measures 46 mm × 58 mm × 41 mm. Mounting is with M4 bolts at 2.3 Nm torque, and contact torque is 3.4-4.5 Nm. It is UL recognized (File No. E510407) and manufactured under IATF16949. Auxiliary contacts are not included in this variant.

Datasheet Summary
Powered by GS/AI

The DCNLEV50-EN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48 V DC nominal coil (33-52 V DC operating range) and non-polarized load terminals with bottom mounting. It has a continuous current rating of 50 A and a voltage rating of 750 V DC, with SPST-NO contacts and M5 silver-plated copper terminals. The device is sealed to IP67, operates from -40 to 85°C, and measures 46 mm × 58 mm × 41 mm. Mounting is with M4 bolts at 2.3 Nm torque, and contact torque is 3.4-4.5 Nm. It is UL recognized (File No. E510407) and manufactured under IATF16949. Auxiliary contacts are not included in this variant.

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-EN - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-EN
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-EN
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a bottom mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Bottom mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EN) features a 48 V coil and non-polarized contacts. In addition, the 50 A relay has a bottom mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Non-polarized load terminals Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-EN
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Spst-No, 240Vac, 24Vdc, 2A; Contact Configuration Finder - 08X7087 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
G5LE PCB Power Relay - G5LE-1A4 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1217817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details