Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-EAS

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EAS) features a 48 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Side mounting style
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EAS) features a 48 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV50-EAS is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48 V DC nominal coil (33-52 V DC operating range), side mount, polarized load terminals, and an SPST-NO auxiliary circuit. It has a 50 A continuous current rating, 750 V DC voltage rating, and is sealed to IP67 with a nylon UL 94-V0 housing. The device operates from -40 °C to 85 °C, measures 46 mm x 58 mm x 41 mm, and is mounted using M4 bolts with a torque of 2.3 Nm. Contact terminals are M5 silver-plated copper, with a contact torque of 3.4-4.5 Nm. The auxiliary contacts support up to 2 A at 30 V DC or 3 A at 125 V AC. It is UL recognized under File No. E510407 and manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNLEV50-EAS is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48 V DC nominal coil (33-52 V DC operating range), side mount, polarized load terminals, and an SPST-NO auxiliary circuit. It has a 50 A continuous current rating, 750 V DC voltage rating, and is sealed to IP67 with a nylon UL 94-V0 housing. The device operates from -40 °C to 85 °C, measures 46 mm x 58 mm x 41 mm, and is mounted using M4 bolts with a torque of 2.3 Nm. Contact terminals are M5 silver-plated copper, with a contact torque of 3.4-4.5 Nm. The auxiliary contacts support up to 2 A at 30 V DC or 3 A at 125 V AC. It is UL recognized under File No. E510407 and manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-EAS - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-EAS
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-EAS
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EAS) features a 48 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Side mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-EAS) features a 48 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 48 V dc (nominal), 33-52 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-EAS
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7176 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details
Power Relays, Over 2 Amps - G2R-2A-DC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
2 suppliers
Power Relays - 2482574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
DC Coil Voltage 60 volts
Approvals RoHS
View Details