Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-CS

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-CS) features a 24 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 24 V dc (nominal), 16-28 V dc (working) coil voltage Polarized load terminals Side mounting style
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-CS) features a 24 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 24 V dc (nominal), 16-28 V dc (working) coil voltage Polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV50-CS is a side-mounted, high-current DC contactor relay for electric vehicle and industrial applications, rated for 750 V DC and 50 A continuous current. It features a 24 V DC nominal coil (16-28 V DC operating range) and polarized load terminals with M5 silver-plated copper connections. The device is sealed to IP67, operates from -40°C to 85°C, and measures 46 mm x 58 mm x 41 mm. Mounting requires M4 bolts at 2.3 Nm torque; contact torque is 3.4-4.5 Nm. Maximum coil inrush current is 250 mA. Contact resistance is ≤0.150 Ω at 125 V AC. Electrical life is 200,000 cycles, with ≤25 ms make time and ≤10 ms release time. The relay meets UL E510407 recognition and is manufactured under IATF16949.

Datasheet Summary
Powered by GS/AI

The DCNLEV50-CS is a side-mounted, high-current DC contactor relay for electric vehicle and industrial applications, rated for 750 V DC and 50 A continuous current. It features a 24 V DC nominal coil (16-28 V DC operating range) and polarized load terminals with M5 silver-plated copper connections. The device is sealed to IP67, operates from -40°C to 85°C, and measures 46 mm x 58 mm x 41 mm. Mounting requires M4 bolts at 2.3 Nm torque; contact torque is 3.4-4.5 Nm. Maximum coil inrush current is 250 mA. Contact resistance is ≤0.150 Ω at 125 V AC. Electrical life is 200,000 cycles, with ≤25 ms make time and ≤10 ms release time. The relay meets UL E510407 recognition and is manufactured under IATF16949.

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-CS - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-CS
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-CS
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-CS) features a 24 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 24 V dc (nominal), 16-28 V dc (working) coil voltage Polarized load terminals Side mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-CS) features a 24 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 24 V dc (nominal), 16-28 V dc (working) coil voltage Polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-CS
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 1No, 1Nc, 250Vac, 30A; Contact Configuration Finder - 23M9283 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1232091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details