The DCNLEV50-CN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a bottom mounting style and non-polarized load terminals. It has a continuous current rating of 50 A and a voltage rating of 750 V DC, with a 24 V DC nominal coil voltage operating range of 16-28 V DC. The device is sealed to IP67, uses a gas-filled chamber to mitigate arcing, and includes an auxiliary contact rated for 2 A at 30 V DC or 3 A at 125 V AC. It is mounted using M4 bolts with a torque of 2.3 Nm and measures 46 mm x 58 mm x 41 mm. The contact terminals are M5 silver-plated copper with a torque specification of 3.4-4.5 Nm. The relay operates from -40 to 85°C and is manufactured under IATF16949 certification. It is UL recognized with File No. E510407.
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-CN) features a 24 V coil and non-polarized contacts. In addition, the 50 A relay has a bottom mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 24 V dc (nominal), 16-28 V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV50-CN |
| Product Name | 750 V 50 A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 50.00 amps |