The DCNLEV50-CAS is a high-current, high-voltage DC contactor relay rated for 50 A continuous carry and 750 VDC, designed for electric vehicle and industrial applications. It features a side-mount configuration, polarized load terminals, and includes a single-pole, single-throw (SPST-NO) auxiliary circuit rated for 2 A at 30 VDC or 3 A at 125 VAC. The coil is rated for 24 VDC nominal with a working range of 16-28 VDC, drawing 250 mA maximum inrush current. The device is sealed to IP67, operates from -40 to 85°C, and has a mounting size of 46 mm × 58 mm × 41 mm with M4 mounting holes and a torque specification of 2.3 Nm. Terminals are M5 silver-plated copper, and the contactor meets UL File No. E510407 recognition and is manufactured under IATF16949. Mechanical life is rated at 200,000 cycles.
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-CAS) features a 24 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 24 V dc (nominal), 16-28 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Side mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV50-CAS |
| Product Name | 750 V 50 A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 50.00 amps |