Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-BSN

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BSN) features a 12 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Non-polarized load terminals Side mounting style
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BSN) features a 12 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Non-polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV50-BSN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 50 A continuous current rating and 750 V DC voltage rating. It has a side-mount configuration with non-polarized load terminals and an SPST NO contact arrangement. The device is housed in Nylon UL 94-V0, certified to IP67 ingress protection, and operates from -40 to 85°C. It uses a 12 V DC nominal coil (8-16 V DC working range) with a maximum inrush current of 461 mA. The contactor measures 46 mm × 58 mm × 41 mm and is mounted using M4 bolts with a torque of 2.3 Nm. Terminals are M5 silver-plated copper with a contact torque of 3.4-4.5 Nm. It is UL Recognized (File No. E510407) and manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNLEV50-BSN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 50 A continuous current rating and 750 V DC voltage rating. It has a side-mount configuration with non-polarized load terminals and an SPST NO contact arrangement. The device is housed in Nylon UL 94-V0, certified to IP67 ingress protection, and operates from -40 to 85°C. It uses a 12 V DC nominal coil (8-16 V DC working range) with a maximum inrush current of 461 mA. The contactor measures 46 mm × 58 mm × 41 mm and is mounted using M4 bolts with a torque of 2.3 Nm. Terminals are M5 silver-plated copper with a contact torque of 3.4-4.5 Nm. It is UL Recognized (File No. E510407) and manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-BSN - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-BSN
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-BSN
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BSN) features a 12 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Non-polarized load terminals Side mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BSN) features a 12 V coil and non-polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Non-polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-BSN
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7246 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 34K3620 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1762874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details