Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-BS

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BS) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Side mounting style
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BS) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV50-BS is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 12 V DC nominal coil (8-16 V DC working range) and polarized load terminals with M5 silver-plated copper connections. It has a continuous current rating of 50 A and a voltage rating of 750 V DC, with a side-mount configuration and a compact size of 46 mm × 58 mm × 41 mm. The relay is sealed to IP67, uses a gas-filled chamber to suppress arcing, and operates within a temperature range of -40 to 85°C. It meets UL File No. E510407 recognition and is manufactured under IATF16949 certification. Mounting requires 2.3 Nm torque, and contact torque is specified between 3.4 and 4.5 Nm. The contact arrangement is SPST-NO, with a maximum operate time of 25 ms and release time of 10 ms.

Datasheet Summary
Powered by GS/AI

The DCNLEV50-BS is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 12 V DC nominal coil (8-16 V DC working range) and polarized load terminals with M5 silver-plated copper connections. It has a continuous current rating of 50 A and a voltage rating of 750 V DC, with a side-mount configuration and a compact size of 46 mm × 58 mm × 41 mm. The relay is sealed to IP67, uses a gas-filled chamber to suppress arcing, and operates within a temperature range of -40 to 85°C. It meets UL File No. E510407 recognition and is manufactured under IATF16949 certification. Mounting requires 2.3 Nm torque, and contact torque is specified between 3.4 and 4.5 Nm. The contact arrangement is SPST-NO, with a maximum operate time of 25 ms and release time of 10 ms.

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-BS - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-BS
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-BS
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BS) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Side mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BS) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a side mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-BS
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7168 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G2RL PCB Power Relay - G2RL-2 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2482052 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details