The DCNLEV50-B is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 12 V DC nominal coil (8-16 V DC working range) and polarized load terminals with M5 silver-plated copper connections. It has a continuous current rating of 50 A and a voltage rating of 750 V DC, with a bottom mounting style and M4 mounting bolt torque of 2.3 Nm. The device is sealed to IP67, uses a gas-filled chamber to mitigate arcing, and operates within a temperature range of -40 to 85°C. It meets UL File No. E510407 recognition and is manufactured under IATF16949 certification. The physical dimensions are 46 mm × 58 mm × 41 mm, and the weight is 0.19 kg.
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-B) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a bottom mounting style. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Bottom mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV50-B |
| Product Name | 750 V 50 A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 50.00 amps |