Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-EN

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EN) features a 48V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
Datasheet
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EN) features a 48V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-EN - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-EN
750V 100A High-Voltage DC Contactor Relay DCNLEV100-EN
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EN) features a 48V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Bottom mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EN) features a 48V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-EN
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 163079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Type 45.71 - Miniature PCB relay 16A - 457170120310 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, cRUus, VDE
Operating Temp -40 to 257 F (-40 to 125 C)
NO 1
View Details
2 suppliers