Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-E

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-E) features a 48V coil rating, polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Bottom mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-E) features a 48V coil rating, polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Bottom mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-E is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, with a 48V DC nominal coil voltage (33-52V DC operating range), polarized load terminals, and a bottom mount configuration. It handles 100A continuous current and 750V DC voltage, features SPST-NO contacts, M5 silver-plated copper terminals, and an IP67 sealed, gas-filled chamber to suppress arcing. The device measures 46mm x 53mm x 53mm, operates from -40°C to 85°C, and is certified under UL File No. E510407. Mounting torque is 2.3 Nm, and contact terminal torque is 3.4-4.5 Nm. It meets IATF16949 standards for automotive quality systems.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-E is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, with a 48V DC nominal coil voltage (33-52V DC operating range), polarized load terminals, and a bottom mount configuration. It handles 100A continuous current and 750V DC voltage, features SPST-NO contacts, M5 silver-plated copper terminals, and an IP67 sealed, gas-filled chamber to suppress arcing. The device measures 46mm x 53mm x 53mm, operates from -40°C to 85°C, and is certified under UL File No. E510407. Mounting torque is 2.3 Nm, and contact terminal torque is 3.4-4.5 Nm. It meets IATF16949 standards for automotive quality systems.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-E - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-E
750V 100A High-Voltage DC Contactor Relay DCNLEV100-E
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-E) features a 48V coil rating, polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Bottom mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-E) features a 48V coil rating, polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-E
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 230Vac, 10A, Din Rail; Svhc Finder - 70AH0432 - Newark, An Avnet Company
Specs
Features Latching
Mounting DIN
Approvals RoHS
View Details
Power Relays, Over 2 Amps - 39-G2RL-1DC48-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 suppliers
Power Relays - 2577358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details