Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-CS

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CS) features a 24V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Side mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CS) features a 24V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-CS is a side-mounted, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750VDC, designed for electric vehicle and industrial applications. It features polarized load terminals, a 24V DC nominal coil voltage (16-28V DC working range), and SPST-NO contacts. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and is sealed with a gas-filled chamber to mitigate arcing. It measures 46mm x 53mm x 53mm and is mounted using M4 bolts with a torque of 2.3 Nm. Terminals are M5 silver-plated copper with a contact torque of 3.4-4.5 Nm. The relay is recognized under UL File No. E510407 and manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-CS is a side-mounted, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750VDC, designed for electric vehicle and industrial applications. It features polarized load terminals, a 24V DC nominal coil voltage (16-28V DC working range), and SPST-NO contacts. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and is sealed with a gas-filled chamber to mitigate arcing. It measures 46mm x 53mm x 53mm and is mounted using M4 bolts with a torque of 2.3 Nm. Terminals are M5 silver-plated copper with a contact torque of 3.4-4.5 Nm. The relay is recognized under UL File No. E510407 and manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-CS - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-CS
750V 100A High-Voltage DC Contactor Relay DCNLEV100-CS
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CS) features a 24V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Side mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CS) features a 24V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-CS
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 24Vac/dc, 15A, Din Rail; Contact Configuration Finder - 08X7077 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
General Purpose Relays - G2R-1-E-AC120 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
3 suppliers
Power Relays - 1218074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Flange mount
View Details