The DCNLEV100-CAN is a high-current, high-voltage DC contactor relay for electric vehicle and industrial applications, with a 24V DC nominal coil (16-28V DC working), non-polarized load terminals, and a bottom mount. It carries 100A continuously at 750V DC, operates from -40 to 85°C, and is sealed to IP67. It features an auxiliary contact rated for 2A at 30V DC or 3A at 125V AC, with a contact resistance of 0.417Ω at 30V DC. The unit measures 46mm x 53mm x 53mm, uses M5 silver-plated copper terminals, and requires 3.4-4.5 Nm contact torque and 2.3 Nm mounting torque. Mechanical life is 200,000 cycles. It is UL recognized (E510407) and manufactured under IATF16949.
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CAN) features a 24V coil rating, non-polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV100-CAN |
| Product Name | 750V 100A High-Voltage DC Contactor Relay |
| Approvals | RoHS |