Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-CA

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CA) features a 24V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style
Datasheet
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CA) features a 24V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-CA - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-CA
750V 100A High-Voltage DC Contactor Relay DCNLEV100-CA
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CA) features a 24V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CA) features a 24V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-CA
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2577359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Type 58.P3 - Relay interface modules 10A - 58P390240050SMA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CSA, EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, VDE, ukca, RINA
View Details
2 suppliers