The DCNLEV100-C is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, with a 24V DC nominal coil voltage (16-28V DC working range), polarized load terminals, and bottom mounting. It carries 100A continuously at up to 750V DC, features SPST-NO contacts, and is sealed to IP67 with an operating temperature range of -40 to 85°C. The unit has M5 silver-plated copper terminals, requires 2.3 Nm mounting torque, and meets UL File No. E510407 recognition. Its dimensions are 46mm x 53mm x 53mm, and it weighs 0.19 kg. The contactor is manufactured under IATF16949 certification for automotive quality systems.
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-C) features a 24V coil rating, polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Bottom mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV100-C |
| Product Name | 750V 100A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 100.00 amps |