The DCNLEV100-BSN is a side-mounted, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750VDC, designed for electric vehicle and industrial applications. It features non-polarized load terminals, IP67 ingress protection, and an operating temperature range of -40 to 85°C. The relay uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm and is mounted with M4 bolts at 2.3 Nm. It has a SPST-NO contact arrangement, with a coil voltage rating of 12V DC nominal (8-16V DC working), a max coil inrush current of 461mA, and a coil resistance of 26 Ω at 20°C. Mechanical life is rated at 200,000 cycles, and it meets UL File No. E510407 recognition. The device is sealed with gas-fill to mitigate arcing and weighs 0.19 kg, with dimensions of 46mm x 53mm x 53mm.
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BSN) features a 12V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Non-polarized load terminals Side mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV100-BSN |
| Product Name | 750V 100A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 100.00 amps |