The DCNLEV100-BS is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750VDC, designed for electric vehicle and industrial applications. It features polarized load terminals, SPST-NO contact configuration, and a sealed IP67-rated housing with a gas-filled chamber to mitigate arcing. The device has a 12V DC nominal coil voltage (8-16V DC operating range), with a maximum coil inrush current of 461mA. It operates from -40°C to +85°C, weighs 0.19 kg, and measures 46mm x 53mm x 53mm. Mounting is secured with M4 bolts at 2.3 Nm torque, and load terminals are M5 silver-plated copper with a torque specification of 3.4-4.5 Nm. The contactor meets UL File No. E510407 and is manufactured under IATF16949 certification. Auxiliary contacts are not included in this variant.
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BS) features a 12V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Polarized load terminals Side mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV100-BS |
| Product Name | 750V 100A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 100.00 amps |