The DCNLEV100-BAN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 12V DC nominal coil (8-16V DC operating range), non-polarized load terminals, an auxiliary contact rated for 2A at 30V DC and 3A at 125V AC, and a bottom-mount configuration. It has a continuous current rating of 100A, a voltage rating of 750V DC, and is sealed to IP67 with an operating temperature range of -40°C to +85°C. The device uses M5 silver-plated copper terminals, has a compact size of 46mm x 53mm x 53mm, and is mounted with a torque of 2.3 Nm. It meets UL File No. E510407 and is manufactured under IATF16949 for automotive quality systems.
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BAN) features a 12V coil rating, non-polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV100-BAN |
| Product Name | 750V 100A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 100.00 amps |