Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-BA

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BA) features a 12V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BA) features a 12V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-BA is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 12V DC nominal coil (8-16V DC operating range), polarized load terminals, an auxiliary contact rated for 2A at 30VDC or 3A at 125VAC, and a bottom-mount configuration. It has a continuous current rating of 100A, a voltage rating of 750VDC, and an IP67 ingress protection rating. The device operates from -40°C to 85°C, uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm, and is mounted with M4 bolts at 2.3 Nm. Its compact dimensions are 46mm × 53mm × 53mm, and it meets UL File No. E510407. The contactor is sealed, gas-filled, and designed under IATF16949 for automotive quality systems.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-BA is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 12V DC nominal coil (8-16V DC operating range), polarized load terminals, an auxiliary contact rated for 2A at 30VDC or 3A at 125VAC, and a bottom-mount configuration. It has a continuous current rating of 100A, a voltage rating of 750VDC, and an IP67 ingress protection rating. The device operates from -40°C to 85°C, uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm, and is mounted with M4 bolts at 2.3 Nm. Its compact dimensions are 46mm × 53mm × 53mm, and it meets UL File No. E510407. The contactor is sealed, gas-filled, and designed under IATF16949 for automotive quality systems.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-BA - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-BA
750V 100A High-Voltage DC Contactor Relay DCNLEV100-BA
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BA) features a 12V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BA) features a 12V coil rating, polarized contacts, an auxiliary contact, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-BA
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 6A, 250Vac, Screw; Contact Configuration Finder - 25AC2399 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
G5NB PCB Power Relay - G5NB-1A4-E - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1762766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details