Littelfuse, Inc. DCNHS DCNHS40NG12

Description
The DCNHS40NG12 is a 40A, 750V DC, normally open, 12V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions
Description
The DCNHS40NG12 is a 40A, 750V DC, normally open, 12V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHS40NG12 is a 40A, 750V DC, normally open contactor relay with a 12V DC coil, designed for automotive and industrial applications. It features a resin body made of glass-filled nylon 6/6 with UL 94 V-0 flammability rating, ceramic brazed sealed contacts, and a magnetic blowout for DC arc extinguishing. The device has an ingress protection rating of IP40, operates from -40°C to +85°C, and is RoHS compliant. It uses female M4 copper terminals for main contacts with a torque specification of 1.7 to 2.5 N·m and has a coil hold current of 3A at 25°C. The contactor requires no specific mounting orientation and has a mechanical life of 200,000 operations.

Datasheet Summary
Powered by GS/AI

The DCNHS40NG12 is a 40A, 750V DC, normally open contactor relay with a 12V DC coil, designed for automotive and industrial applications. It features a resin body made of glass-filled nylon 6/6 with UL 94 V-0 flammability rating, ceramic brazed sealed contacts, and a magnetic blowout for DC arc extinguishing. The device has an ingress protection rating of IP40, operates from -40°C to +85°C, and is RoHS compliant. It uses female M4 copper terminals for main contacts with a torque specification of 1.7 to 2.5 N·m and has a coil hold current of 3A at 25°C. The contactor requires no specific mounting orientation and has a mechanical life of 200,000 operations.

Suppliers

Company
Product
Description
Supplier Links
DCNHS - DCNHS40NG12 - Littelfuse, Inc.
Rosemont, IL, United States
DCNHS
DCNHS40NG12
DCNHS DCNHS40NG12
The DCNHS40NG12 is a 40A, 750V DC, normally open, 12V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions

The DCNHS40NG12 is a 40A, 750V DC, normally open, 12V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHS40NG12
Product Name DCNHS
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7225 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G5Q PCB Power Relay - G5Q-14 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2479275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 250 volts
View Details