The DCNHS100PG24 is a 100A, 750V DC, normally open contactor relay with a 24V DC coil, designed for automotive and industrial applications. It features ceramic brazing sealed contacts with magnetic blow-out for rapid DC arc extinction, a glass-filled nylon 6/6 housing with UL 94 V-0 flammability rating, and operates from -40°C to +85°C. The relay is RoHS compliant, has no mounting orientation restrictions, and uses male M6 nickel-plated copper terminals with a tightening torque of 4 to 6 N·m. Coil pickup voltage is 16.8V DC max and dropout voltage is 1.9V DC min at 25°C. Electrical life is rated for resistive loads up to 100A at 750V DC with a mechanical life of 200,000 operations. Ingress protection is IP40.
The DCNHS100PG24 is a 100A, 750V DC, normally open, 24V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNHS100PG24 |
| Product Name | DCNHS |
| DC Coil Voltage | 24 volts |