The DCNHR30PF24 is a normally open, single-pole single-throw DC contactor relay with a 24V coil, rated for 30A continuous current and 900V DC maximum voltage. It features a resin housing for corrosion resistance, sealed contacts to prevent electrical arc leakage, and operates within a temperature range of -40°C to +85°C. The relay uses a non-polarized contact configuration, has an operate time of 25ms and a release time of 12ms, and meets UL E47258 recognition and EN 60947-4-1, 2018 CE standards. It is mounted via bottom terminals with M5 bolt torque specifications of 1.7-2.0 N·m and uses 14AWG cable for main connections.
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR30PF24) is for 30A contact switching and features polarized main contacts and a 24V coil. Designed for 30A contact switching Polarized main contacts 24V coil rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNHR30PF24 |
| Product Name | 900V DC Max Normally Open SPST Contactor Relays with Resin Housing |
| DC Coil Voltage | 24 volts |