Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR150PFA

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR150PFA) is for 150A contact switching and features polarized main contacts. Designed for 150A contact switching Polarized main contacts
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR150PFA) is for 150A contact switching and features polarized main contacts. Designed for 150A contact switching Polarized main contacts
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR150PFA is a 900V DC normally open contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It supports continuous current up to 150A using 2AWG cable, and features a pulse width modulation (PWM) coil for reduced holding power consumption. The relay has sealed main contacts rated IP67, a PWM circuit rated IP54, and operates within a temperature range of -40°C to +85°C. It includes normally open auxiliary contacts, is RoHS compliant, and meets UL E47258 and CE EN 60947-4-1, 2018 standards. Mounting is via bottom terminals with M5 bolt size and torque range of 1.7-2.0 N·m.

Datasheet Summary
Powered by GS/AI

The DCNHR150PFA is a 900V DC normally open contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It supports continuous current up to 150A using 2AWG cable, and features a pulse width modulation (PWM) coil for reduced holding power consumption. The relay has sealed main contacts rated IP67, a PWM circuit rated IP54, and operates within a temperature range of -40°C to +85°C. It includes normally open auxiliary contacts, is RoHS compliant, and meets UL E47258 and CE EN 60947-4-1, 2018 standards. Mounting is via bottom terminals with M5 bolt size and torque range of 1.7-2.0 N·m.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR150PFA - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR150PFA
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR150PFA
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR150PFA) is for 150A contact switching and features polarized main contacts. Designed for 150A contact switching Polarized main contacts

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR150PFA) is for 150A contact switching and features polarized main contacts. Designed for 150A contact switching Polarized main contacts

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR150PFA
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - G2R-2-DC6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 6 volts
View Details
3 suppliers
Power Relays - 1217809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details