Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR100QF24

Description
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100QF24) is for 100A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 100A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating
Datasheet
Description
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100QF24) is for 100A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 100A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR100QF24 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR100QF24
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR100QF24
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100QF24) is for 100A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 100A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating

The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100QF24) is for 100A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 100A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR100QF24
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2494434 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 230 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Relay, Dpdt, 250Vac, 30A; Contact Configuration Finder - 08X7275 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details