Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR100PF48

Description
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF48) is for 100A contact switching and features polarized main contacts and a 48V coil. Designed for 100A contact switching Polarized main contacts 48V coil rating
Description
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF48) is for 100A contact switching and features polarized main contacts and a 48V coil. Designed for 100A contact switching Polarized main contacts 48V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR100PF48 is a 900V DC normally open contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It has a continuous current rating of 100A, a 48V nominal coil voltage, and uses 6AWG cable. The main contacts are rated IP67, and it features a non-polarized coil with no PWM. Sealed contacts prevent electrical arc leakage, and the relay has an operating temperature range of -40°C to +85°C. It meets UL E47258 recognition and CE EN 60947-4-1:2018 standards. The relay is mounted at the bottom with M5 bolts, requiring a torque of 1.7-2.0 N·m for terminal connections. Its operate time is 25 ms and release time is 12 ms.

Datasheet Summary
Powered by GS/AI

The DCNHR100PF48 is a 900V DC normally open contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It has a continuous current rating of 100A, a 48V nominal coil voltage, and uses 6AWG cable. The main contacts are rated IP67, and it features a non-polarized coil with no PWM. Sealed contacts prevent electrical arc leakage, and the relay has an operating temperature range of -40°C to +85°C. It meets UL E47258 recognition and CE EN 60947-4-1:2018 standards. The relay is mounted at the bottom with M5 bolts, requiring a torque of 1.7-2.0 N·m for terminal connections. Its operate time is 25 ms and release time is 12 ms.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR100PF48 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR100PF48
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR100PF48
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF48) is for 100A contact switching and features polarized main contacts and a 48V coil. Designed for 100A contact switching Polarized main contacts 48V coil rating

The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF48) is for 100A contact switching and features polarized main contacts and a 48V coil. Designed for 100A contact switching Polarized main contacts 48V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR100PF48
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Type 56.32T - Relay for railway applications 12A - 563290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
G5LE PCB Power Relay - G5LE-14 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2577383 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
DC Power 1 watts
Resistance 600 ohms
View Details