Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR100PF24

Description
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF24) is for 100A contact switching and features polarized main contacts and a 24V coil. Designed for 100 A contact switching Polarized main contacts 24 V coil rating
Description
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF24) is for 100A contact switching and features polarized main contacts and a 24V coil. Designed for 100 A contact switching Polarized main contacts 24 V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR100PF24 is a normally open, single-pole single-throw DC contactor relay with a 100A continuous current rating and a 24V coil, designed for high-voltage automotive and industrial applications. It features a resin housing for corrosion resistance, sealed contacts to prevent electrical arc leakage, and a bottom-mount configuration. The main contacts are rated for 900V DC and meet IP67 ingress protection. The relay includes a pulse width modulation (PWM) coil for reduced power consumption during hold, and supports mechanically linked auxiliary contacts. It operates from -40°C to +85°C, complies with UL E47258 and EN 60947-4-1:2018, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DCNHR100PF24 is a normally open, single-pole single-throw DC contactor relay with a 100A continuous current rating and a 24V coil, designed for high-voltage automotive and industrial applications. It features a resin housing for corrosion resistance, sealed contacts to prevent electrical arc leakage, and a bottom-mount configuration. The main contacts are rated for 900V DC and meet IP67 ingress protection. The relay includes a pulse width modulation (PWM) coil for reduced power consumption during hold, and supports mechanically linked auxiliary contacts. It operates from -40°C to +85°C, complies with UL E47258 and EN 60947-4-1:2018, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR100PF24 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR100PF24
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR100PF24
The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF24) is for 100A contact switching and features polarized main contacts and a 24V coil. Designed for 100 A contact switching Polarized main contacts 24 V coil rating

The DCNHR Series 900V High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR100PF24) is for 100A contact switching and features polarized main contacts and a 24V coil. Designed for 100 A contact switching Polarized main contacts 24 V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR100PF24
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7154 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 6838808P - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details
2 suppliers
Power Relays - 1762785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details