The DCNEVT150-C is a bottom-mounted, high-current DC contactor relay rated for 150A continuous carry and 450VDC nominal voltage, with a 24VDC nominal coil (18-28VDC operating range). It features an IP54 seal, SPST-NO contacts, and silver-plated M6 terminals. Operating temperature ranges from -40°C to 85°C. The unit meets IATF16949 certification and has a mechanical life of 200,000 cycles. Mounting torque is 3-4 Nm, and contact terminal torque is 5-6 Nm. Weight is 0.33kg.
With a highly reliable contact system with stable contact resistance in harsh environments, the DCNEVT150 Series 450V 150A High-Voltage DC Contactor Relay is ideal for electric vehicle (EV), hybrid electric vehicle (HEV), renewable storage energy, battery charging and fuel battery, solar energy battery, and general industrial equipment applications.Utilizi
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEVT150-C |
| Product Name | 450V 150A High-Voltage DC Contactor Relay |
| DC Coil Voltage | 24 volts |