The DCNEVT150-BS is a high-current, high-voltage DC contactor relay rated for 150 A continuous carry and 450 VDC operating voltage, designed for electric vehicle and industrial applications. It features a side-mount configuration with M5 mounting bolt torque of 3-4 Nm, IP54 ingress protection, and a nylon UL 94-V0 housing. The contactor uses SPST-NO polarized contacts, has a 12 VDC nominal coil voltage (9-15 VDC operating range), and a maximum coil inrush current of 500 mA. Operating temperature ranges from -40°C to 85°C, with a weight of 0.33 kg. It meets UL File No. E510407 recognition and is manufactured under IATF16949 certification. Terminals are M6 silver-plated copper with a contact torque specification of 5-6 Nm.
With a highly reliable contact system with stable contact resistance in harsh environments, the DCNEVT150 Series 450V 150A High-Voltage DC Contactor Relay is ideal for electric vehicle (EV), hybrid electric vehicle (HEV), renewable storage energy, battery charging and fuel battery, solar energy battery, and general industrial equipment applications.Utilizi
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEVT150-BS |
| Product Name | 450V 150A High-Voltage DC Contactor Relay |
| DC Coil Voltage | 12 volts |