Littelfuse, Inc. 900V 250A High-Voltage DC Contactor Relay DCNEV250-MB

Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MB) features a 12-24V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc
Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MB) features a 12-24V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNEV250-MB is a high-current, high-voltage DC contactor relay rated for 250A continuous carry and 900VDC, designed for electric vehicle and industrial control applications. It features SPST NO main contacts, a 12-24V DC nominal coil voltage (9-36V DC working range), polarized load terminals, and an auxiliary circuit with SPST NO contact arrangement. The relay is sealed to IP67, uses M8 silver-plated copper terminals, and has an operating temperature range of -40°C to 85°C. It includes a coil economizer using PWM to reduce power consumption after energization. Mounting is via #10 bolts with a torque specification of 1.7-3.3 Nm. The device is UL recognized (File No. E510407) and manufactured under IATF16949 certification. The auxiliary contact is rated for 2A at 30VDC and 3A at 125VAC.

Datasheet Summary
Powered by GS/AI

The DCNEV250-MB is a high-current, high-voltage DC contactor relay rated for 250A continuous carry and 900VDC, designed for electric vehicle and industrial control applications. It features SPST NO main contacts, a 12-24V DC nominal coil voltage (9-36V DC working range), polarized load terminals, and an auxiliary circuit with SPST NO contact arrangement. The relay is sealed to IP67, uses M8 silver-plated copper terminals, and has an operating temperature range of -40°C to 85°C. It includes a coil economizer using PWM to reduce power consumption after energization. Mounting is via #10 bolts with a torque specification of 1.7-3.3 Nm. The device is UL recognized (File No. E510407) and manufactured under IATF16949 certification. The auxiliary contact is rated for 2A at 30VDC and 3A at 125VAC.

Suppliers

Company
Product
Description
Supplier Links
900V 250A High-Voltage DC Contactor Relay - DCNEV250-MB - Littelfuse, Inc.
Rosemont, IL, United States
900V 250A High-Voltage DC Contactor Relay
DCNEV250-MB
900V 250A High-Voltage DC Contactor Relay DCNEV250-MB
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MB) features a 12-24V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc

The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MB) features a 12-24V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEV250-MB
Product Name 900V 250A High-Voltage DC Contactor Relay
Maximum Switching Current 250.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Dpst-Nc, 20A, 230Vac; Contact Configuration Finder - 01AH0833 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relays - 2130787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details